TE Connectivity Chassis Mount Resistors CJH3000J330RJ

Description
Chassis Mount Resistor 3000W 330R 5% Lea
Request a Quote Datasheet
Description
Chassis Mount Resistor 3000W 330R 5% Lea
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2646667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2646667
Chassis Mount Resistors 2646667
Chassis Mount Resistor 3000W 330R 5% Lea

Chassis Mount Resistor 3000W 330R 5% Lea

Supplier's Site
Chassis Mount Resistors - 1712-CJH3000J330RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J330RJ-ND
Chassis Mount Resistors 1712-CJH3000J330RJ-ND
CJH 3000W 330R 5% LEAD

CJH 3000W 330R 5% LEAD

Buy Now Datasheet
Res, 330R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4769
Res, 330R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4769
RES, 330R, 5%, 3KW, WIREWOUND; Resistance:330ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 330R, 5%, 3KW, WIREWOUND; Resistance:330ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2646667 1712-CJH3000J330RJ-ND 49AK4769
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 330R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 330 ohms 330 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 3000 watts 3000 watts 3000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details