TE Connectivity Chassis Mount Resistors CJH3000J270RJ

Description
CJH 3000W 270R 5% LEAD
Request a Quote Datasheet
Description
CJH 3000W 270R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH3000J270RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J270RJ-ND
Chassis Mount Resistors 1712-CJH3000J270RJ-ND
CJH 3000W 270R 5% LEAD

CJH 3000W 270R 5% LEAD

Buy Now Datasheet
Res, 270R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4767
Res, 270R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4767
RES, 270R, 5%, 3KW, WIREWOUND; Resistance:270ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 270R, 5%, 3KW, WIREWOUND; Resistance:270ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH3000J270RJ-ND 49AK4767
Product Name Chassis Mount Resistors Res, 270R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers