TE Connectivity Chassis Mount Resistors CJH3000J18RJ

Description
CJH 3000W 18R 5% LEAD
Request a Quote Datasheet
Description
CJH 3000W 18R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH3000J18RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J18RJ-ND
Chassis Mount Resistors 1712-CJH3000J18RJ-ND
CJH 3000W 18R 5% LEAD

CJH 3000W 18R 5% LEAD

Buy Now Datasheet
Res, 18R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4762
Res, 18R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4762
RES, 18R, 5%, 3KW, WIREWOUND; Resistance:18ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 18R, 5%, 3KW, WIREWOUND; Resistance:18ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH3000J18RJ-ND 49AK4762
Product Name Chassis Mount Resistors Res, 18R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details