TE Connectivity Chassis Mount Resistors CJH3000J150RJ

Description
CJH 3000W 150R 5% LEAD
Request a Quote Datasheet
Description
CJH 3000W 150R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH3000J150RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J150RJ-ND
Chassis Mount Resistors 1712-CJH3000J150RJ-ND
CJH 3000W 150R 5% LEAD

CJH 3000W 150R 5% LEAD

Buy Now Datasheet
Res, 150R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4761
Res, 150R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4761
RES, 150R, 5%, 3KW, WIREWOUND; Resistance:150ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 150R, 5%, 3KW, WIREWOUND; Resistance:150ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH3000J150RJ-ND 49AK4761
Product Name Chassis Mount Resistors Res, 150R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details