TE Connectivity Chassis Mount Resistors CJH3000J10RJ

Description
CJH 3000W 10R 5% LEAD
Request a Quote Datasheet
Description
CJH 3000W 10R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH3000J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J10RJ-ND
Chassis Mount Resistors 1712-CJH3000J10RJ-ND
CJH 3000W 10R 5% LEAD

CJH 3000W 10R 5% LEAD

Buy Now Datasheet
Res, 10R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4756
Res, 10R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4756
RES, 10R, 5%, 3KW, WIREWOUND; Resistance:10ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 10R, 5%, 3KW, WIREWOUND; Resistance:10ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH3000J10RJ-ND 49AK4756
Product Name Chassis Mount Resistors Res, 10R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details