TE Connectivity Chassis Mount Resistors CJH3000J100RJ

Description
CJH 3000W 100R 5% LEAD
Request a Quote Datasheet
Description
CJH 3000W 100R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH3000J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J100RJ-ND
Chassis Mount Resistors 1712-CJH3000J100RJ-ND
CJH 3000W 100R 5% LEAD

CJH 3000W 100R 5% LEAD

Buy Now Datasheet
Res, 100R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4757
Res, 100R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4757
RES, 100R, 5%, 3KW, WIREWOUND; Resistance:100ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 100R, 5%, 3KW, WIREWOUND; Resistance:100ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH3000J100RJ-ND 49AK4757
Product Name Chassis Mount Resistors Res, 100R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers