TE Connectivity Chassis Mount Resistors CJH2000J820RJ

Description
CJH 2000W 820R 5% LEAD
Request a Quote Datasheet
Description
CJH 2000W 820R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH2000J820RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH2000J820RJ-ND
Chassis Mount Resistors 1712-CJH2000J820RJ-ND
CJH 2000W 820R 5% LEAD

CJH 2000W 820R 5% LEAD

Buy Now Datasheet
Res, 820R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4753
Res, 820R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4753
RES, 820R, 5%, 2KW, WIREWOUND; Resistance:820ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 820R, 5%, 2KW, WIREWOUND; Resistance:820ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH2000J820RJ-ND 49AK4753
Product Name Chassis Mount Resistors Res, 820R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details