TE Connectivity Chassis Mount Resistors CJH2000J68RJ

Description
CJH 2000W 68R 5% LEAD
Request a Quote
Description
CJH 2000W 68R 5% LEAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 68R, 5%, 2kW, Wirewound from the CJH Series by TE Connectivity is designed for high-power applications, featuring a power rating of 2000W and a resistance value of 68 ohms. It has a tolerance of ±5% and a temperature coefficient of ±200 ppm/°C. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration, making it suitable for use in challenging environments such as power supplies, inverters, and servo motors. The maximum operating voltage is 850V DC, and it can operate within a temperature range of -25°C to 250°C. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor, 68R, 5%, 2kW, Wirewound from the CJH Series by TE Connectivity is designed for high-power applications, featuring a power rating of 2000W and a resistance value of 68 ohms. It has a tolerance of ±5% and a temperature coefficient of ±200 ppm/°C. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration, making it suitable for use in challenging environments such as power supplies, inverters, and servo motors. The maximum operating voltage is 850V DC, and it can operate within a temperature range of -25°C to 250°C. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH2000J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH2000J68RJ-ND
Chassis Mount Resistors 1712-CJH2000J68RJ-ND
CJH 2000W 68R 5% LEAD

CJH 2000W 68R 5% LEAD

Buy Now Datasheet
Res, 68R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4750
Res, 68R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4750
RES, 68R, 5%, 2KW, WIREWOUND; Resistance:68ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 68R, 5%, 2KW, WIREWOUND; Resistance:68ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH2000J68RJ-ND 49AK4750
Product Name Chassis Mount Resistors Res, 68R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details