TE Connectivity Chassis Mount Resistors CJH2000J56RJ

Description
CJH 2000W 56R 5% LEAD
Request a Quote Datasheet
Description
CJH 2000W 56R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH2000J56RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH2000J56RJ-ND
Chassis Mount Resistors 1712-CJH2000J56RJ-ND
CJH 2000W 56R 5% LEAD

CJH 2000W 56R 5% LEAD

Buy Now Datasheet
Res, 56R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4748
Res, 56R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4748
RES, 56R, 5%, 2KW, WIREWOUND; Resistance:56ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 56R, 5%, 2KW, WIREWOUND; Resistance:56ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH2000J56RJ-ND 49AK4748
Product Name Chassis Mount Resistors Res, 56R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details