TE Connectivity Chassis Mount Resistors CJH2000J470RJ

Description
CJH 2000W 470R 5% LEAD
Request a Quote Datasheet
Description
CJH 2000W 470R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH2000J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH2000J470RJ-ND
Chassis Mount Resistors 1712-CJH2000J470RJ-ND
CJH 2000W 470R 5% LEAD

CJH 2000W 470R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2646654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2646654
Chassis Mount Resistors 2646654
Chassis Mount Resistor 2000W 470R 5% Lea

Chassis Mount Resistor 2000W 470R 5% Lea

Supplier's Site
Res, 470R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4747
Res, 470R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4747
RES, 470R, 5%, 2KW, WIREWOUND; Resistance:470ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 470R, 5%, 2KW, WIREWOUND; Resistance:470ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJH2000J470RJ-ND 2646654 49AK4747
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 470R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details