TE Connectivity Chassis Mount Resistors CJH2000J220RJ

Description
Chassis Mount Resistor 2000W 220R 5% Lea
Request a Quote Datasheet
Description
Chassis Mount Resistor 2000W 220R 5% Lea
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2646650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2646650
Chassis Mount Resistors 2646650
Chassis Mount Resistor 2000W 220R 5% Lea

Chassis Mount Resistor 2000W 220R 5% Lea

Supplier's Site
Chassis Mount Resistors - 1712-CJH2000J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH2000J220RJ-ND
Chassis Mount Resistors 1712-CJH2000J220RJ-ND
CJH 2000W 220R 5% LEAD

CJH 2000W 220R 5% LEAD

Buy Now Datasheet
Res, 220R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4739
Res, 220R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4739
RES, 220R, 5%, 2KW, WIREWOUND; Resistance:220ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 220R, 5%, 2KW, WIREWOUND; Resistance:220ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2646650 1712-CJH2000J220RJ-ND 49AK4739
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 220R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 220 ohms 220 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2000 watts 2000 watts 2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers