TE Connectivity Chassis Mount Resistors CJH2000J1K0J

Description
Chassis Mount Resistor 2000W 1K0 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 2000W 1K0 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2646649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2646649
Chassis Mount Resistors 2646649
Chassis Mount Resistor 2000W 1K0 5% Lead

Chassis Mount Resistor 2000W 1K0 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJH2000J1K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH2000J1K0J-ND
Chassis Mount Resistors 1712-CJH2000J1K0J-ND
CJH 2000W 1K0 5% LEAD

CJH 2000W 1K0 5% LEAD

Buy Now Datasheet
Res, 1K, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4729
Res, 1K, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4729
RES, 1K, 5%, 2KW, WIREWOUND; Resistance:1kohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 1K, 5%, 2KW, WIREWOUND; Resistance:1kohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2646649 1712-CJH2000J1K0J-ND 49AK4729
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1K, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 1000 ohms 1000 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2000 watts 2000 watts 2000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A300RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details