TE Connectivity Chassis Mount Resistors CJH2000J150RJ

Description
CJH 2000W 150R 5% LEAD
Request a Quote Datasheet
Description
CJH 2000W 150R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH2000J150RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH2000J150RJ-ND
Chassis Mount Resistors 1712-CJH2000J150RJ-ND
CJH 2000W 150R 5% LEAD

CJH 2000W 150R 5% LEAD

Buy Now Datasheet
Res, 150R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4735
Res, 150R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4735
RES, 150R, 5%, 2KW, WIREWOUND; Resistance:150ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 150R, 5%, 2KW, WIREWOUND; Resistance:150ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH2000J150RJ-ND 49AK4735
Product Name Chassis Mount Resistors Res, 150R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1879075-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details