TE Connectivity Chassis Mount Resistors CJH2000J100RJ

Description
CJH 2000W 100R 5% LEAD
Request a Quote Datasheet
Description
CJH 2000W 100R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH2000J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH2000J100RJ-ND
Chassis Mount Resistors 1712-CJH2000J100RJ-ND
CJH 2000W 100R 5% LEAD

CJH 2000W 100R 5% LEAD

Buy Now Datasheet
Res, 100R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4731
Res, 100R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4731
RES, 100R, 5%, 2KW, WIREWOUND; Resistance:100ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 100R, 5%, 2KW, WIREWOUND; Resistance:100ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH2000J100RJ-ND 49AK4731
Product Name Chassis Mount Resistors Res, 100R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details