TE Connectivity Chassis Mount Resistors CJH1500J82RJ

Description
CJH 1500W 82R 5% LEAD
Request a Quote Datasheet
Description
CJH 1500W 82R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1500J82RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1500J82RJ-ND
Chassis Mount Resistors 1712-CJH1500J82RJ-ND
CJH 1500W 82R 5% LEAD

CJH 1500W 82R 5% LEAD

Buy Now Datasheet
Res, 82R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4727
Res, 82R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4727
RES, 82R, 5%, 1.5KW, WIREWOUND; Resistance:82ohm; Product Range:CJH Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Width:67mm RoHS Compliant: Yes

RES, 82R, 5%, 1.5KW, WIREWOUND; Resistance:82ohm; Product Range:CJH Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Width:67mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1500J82RJ-ND 49AK4727
Product Name Chassis Mount Resistors Res, 82R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details