TE Connectivity Chassis Mount Resistors CJH1500J560RJ

Description
CJH 1500W 560R 5% LEAD
Request a Quote Datasheet
Description
CJH 1500W 560R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1500J560RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1500J560RJ-ND
Chassis Mount Resistors 1712-CJH1500J560RJ-ND
CJH 1500W 560R 5% LEAD

CJH 1500W 560R 5% LEAD

Buy Now Datasheet
Res, 560R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4722
Res, 560R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4722
RES, 560R, 5%, 1.5KW, WIREWOUND; Resistance:560ohm; Product Range:CJH Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 560R, 5%, 1.5KW, WIREWOUND; Resistance:560ohm; Product Range:CJH Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1500J560RJ-ND 49AK4722
Product Name Chassis Mount Resistors Res, 560R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details