TE Connectivity Chassis Mount Resistors CJH1500J1K0J

Description
CJH 1500W 1K0 5% LEAD
Request a Quote Datasheet
Description
CJH 1500W 1K0 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1500J1K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1500J1K0J-ND
Chassis Mount Resistors 1712-CJH1500J1K0J-ND
CJH 1500W 1K0 5% LEAD

CJH 1500W 1K0 5% LEAD

Buy Now Datasheet
Res, 1K0, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K0, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4699
Res, 1K0, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4699
RES, 1K0, 5%, 1.5KW, WIREWOUND; Resistance:1kohm; Product Range:CJH Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Width:67mm RoHS Compliant: Yes

RES, 1K0, 5%, 1.5KW, WIREWOUND; Resistance:1kohm; Product Range:CJH Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Width:67mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1500J1K0J-ND 49AK4699
Product Name Chassis Mount Resistors Res, 1K0, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers