TE Connectivity Chassis Mount Resistors CJH1500J100RJ

Description
CJH 1500W 100R 5% LEAD
Request a Quote Datasheet
Description
CJH 1500W 100R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1500J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1500J100RJ-ND
Chassis Mount Resistors 1712-CJH1500J100RJ-ND
CJH 1500W 100R 5% LEAD

CJH 1500W 100R 5% LEAD

Buy Now Datasheet
Res, 100R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4704
Res, 100R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4704
RES, 100R, 5%, 1.5KW, WIREWOUND; Resistance:100ohm; Product Range:CJH Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 100R, 5%, 1.5KW, WIREWOUND; Resistance:100ohm; Product Range:CJH Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1500J100RJ-ND 49AK4704
Product Name Chassis Mount Resistors Res, 100R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details