TE Connectivity Chassis Mount Resistors CJH1250J5R6J

Description
CJH 1250W 5R6 5% LEAD
Request a Quote Datasheet
Description
CJH 1250W 5R6 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1250J5R6J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J5R6J-ND
Chassis Mount Resistors 1712-CJH1250J5R6J-ND
CJH 1250W 5R6 5% LEAD

CJH 1250W 5R6 5% LEAD

Buy Now Datasheet
Res, 5R6, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4690
Res, 5R6, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4690
RES, 5R6, 5%, 1.25KW, WIREWOUND; Resistance:5.6ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 5R6, 5%, 1.25KW, WIREWOUND; Resistance:5.6ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1250J5R6J-ND 49AK4690
Product Name Chassis Mount Resistors Res, 5R6, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details