TE Connectivity Chassis Mount Resistors CJH1250J560RJ

Description
CJH 1250W 560R 5% LEAD
Request a Quote Datasheet
Description
CJH 1250W 560R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1250J560RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J560RJ-ND
Chassis Mount Resistors 1712-CJH1250J560RJ-ND
CJH 1250W 560R 5% LEAD

CJH 1250W 560R 5% LEAD

Buy Now Datasheet
Res, 560R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4692
Res, 560R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4692
RES, 560R, 5%, 1.25KW, WIREWOUND; Resistance:560ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

RES, 560R, 5%, 1.25KW, WIREWOUND; Resistance:560ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1250J560RJ-ND 49AK4692
Product Name Chassis Mount Resistors Res, 560R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details