TE Connectivity Chassis Mount Resistors CJH1250J470RJ

Description
Chassis Mount Resistor 1250W 470R 5% Lea
Request a Quote Datasheet
Description
Chassis Mount Resistor 1250W 470R 5% Lea
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2646623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2646623
Chassis Mount Resistors 2646623
Chassis Mount Resistor 1250W 470R 5% Lea

Chassis Mount Resistor 1250W 470R 5% Lea

Supplier's Site
Chassis Mount Resistors - 1712-CJH1250J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J470RJ-ND
Chassis Mount Resistors 1712-CJH1250J470RJ-ND
CJH 1250W 470R 5% LEAD

CJH 1250W 470R 5% LEAD

Buy Now Datasheet
Res, 470R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4689
Res, 470R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4689
RES, 470R, 5%, 1.25KW, WIREWOUND; Resistance:470ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

RES, 470R, 5%, 1.25KW, WIREWOUND; Resistance:470ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2646623 1712-CJH1250J470RJ-ND 49AK4689
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 470R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 470 ohms 470 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1250 watts 1250 watts 1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details