TE Connectivity Chassis Mount Resistors CJH1250J2R7J

Description
CJH 1250W 2R7 5% LEAD
Request a Quote Datasheet
Description
CJH 1250W 2R7 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1250J2R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J2R7J-ND
Chassis Mount Resistors 1712-CJH1250J2R7J-ND
CJH 1250W 2R7 5% LEAD

CJH 1250W 2R7 5% LEAD

Buy Now Datasheet
Res, 2R7, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4676
Res, 2R7, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4676
RES, 2R7, 5%, 1.25KW, WIREWOUND; Resistance:2.7ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 2R7, 5%, 1.25KW, WIREWOUND; Resistance:2.7ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1250J2R7J-ND 49AK4676
Product Name Chassis Mount Resistors Res, 2R7, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers