The Res, 2R2, 5%, 1.25Kw, Wirewound resistor from the CJH Series by TE Connectivity is designed for applications requiring reliable performance in challenging environments. It features a resistance value of 2.2 ohms and a power rating of 1.25 kW. The resistor has a tolerance of ±5% and a maximum operating voltage of 850 VDC. It is constructed with a wirewound technology and has a temperature coefficient of ±200 ppm/°C. The operating temperature range is from -25°C to 250°C, making it suitable for various electrical circuits, including power supplies and inverters. The product is RoHS compliant, ensuring it meets environmental standards.
CJH 1250W 2R2 5% LEAD
RES, 2R2, 5%, 1.25KW, WIREWOUND; Resistance:2.2ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CJH1250J2R2J-ND | 49AK4675 |
| Product Name | Chassis Mount Resistors | Res, 2R2, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Rect., Wire Leads | |
| Tolerance | 5 +/- % | 5 +/- % |