TE Connectivity Chassis Mount Resistors CJH1250J22RJ

Description
CJH 1250W 22R 5% LEAD
Request a Quote Datasheet
Description
CJH 1250W 22R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1250J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J22RJ-ND
Chassis Mount Resistors 1712-CJH1250J22RJ-ND
CJH 1250W 22R 5% LEAD

CJH 1250W 22R 5% LEAD

Buy Now Datasheet
Res, 22R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4677
Res, 22R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4677
RES, 22R, 5%, 1.25KW, WIREWOUND; Resistance:22ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 22R, 5%, 1.25KW, WIREWOUND; Resistance:22ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1250J22RJ-ND 49AK4677
Product Name Chassis Mount Resistors Res, 22R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details