TE Connectivity Chassis Mount Resistors CJH1250J1K5J

Description
CJH 1250W 1K5 5% LEAD
Request a Quote Datasheet
Description
CJH 1250W 1K5 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1250J1K5J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J1K5J-ND
Chassis Mount Resistors 1712-CJH1250J1K5J-ND
CJH 1250W 1K5 5% LEAD

CJH 1250W 1K5 5% LEAD

Buy Now Datasheet
Res, 1K5, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4665
Res, 1K5, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4665
RES, 1K5, 5%, 1.25KW, WIREWOUND; Resistance:1.5kohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

RES, 1K5, 5%, 1.25KW, WIREWOUND; Resistance:1.5kohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1250J1K5J-ND 49AK4665
Product Name Chassis Mount Resistors Res, 1K5, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details