TE Connectivity Chassis Mount Resistors CJH1250J100RJ

Description
CJH 1250W 100R 5% LEAD
Request a Quote Datasheet
Description
CJH 1250W 100R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1250J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J100RJ-ND
Chassis Mount Resistors 1712-CJH1250J100RJ-ND
CJH 1250W 100R 5% LEAD

CJH 1250W 100R 5% LEAD

Buy Now Datasheet
Res, 100R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4668
Res, 100R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4668
RES, 100R, 5%, 1.25KW, WIREWOUND; Resistance:100ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

RES, 100R, 5%, 1.25KW, WIREWOUND; Resistance:100ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1250J100RJ-ND 49AK4668
Product Name Chassis Mount Resistors Res, 100R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers