TE Connectivity Chassis Mount Resistors CJB650J10RJ

Description
PWR RESISTOR 650W 5% 10R
Request a Quote Datasheet
Description
PWR RESISTOR 650W 5% 10R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJB650J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB650J10RJ-ND
Chassis Mount Resistors 1712-CJB650J10RJ-ND
PWR RESISTOR 650W 5% 10R

PWR RESISTOR 650W 5% 10R

Buy Now Datasheet
Chassis Mount Resistors - 2819702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819702
Chassis Mount Resistors 2819702
Braking Resistor 650W 5% 10R Leaded

Braking Resistor 650W 5% 10R Leaded

Supplier's Site
Chassis Mount Resistors - 2819703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819703
Chassis Mount Resistors 2819703
Braking Resistor 650W 5% 10R Leaded

Braking Resistor 650W 5% 10R Leaded

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-CJB650J10RJ-ND 2819702
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Rect. Case Aluminium
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details