TE Connectivity Chassis Mount Resistors CJB650J100RJ

Description
PWR RESISTOR 650W 5% 100R
Request a Quote Datasheet
Description
PWR RESISTOR 650W 5% 100R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJB650J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB650J100RJ-ND
Chassis Mount Resistors 1712-CJB650J100RJ-ND
PWR RESISTOR 650W 5% 100R

PWR RESISTOR 650W 5% 100R

Buy Now Datasheet
Chassis Mount Resistors - 2819700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819700
Chassis Mount Resistors 2819700
Braking Resistor 650W 5% 100R Leaded

Braking Resistor 650W 5% 100R Leaded

Supplier's Site
Chassis Mount Resistors - 2819701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819701
Chassis Mount Resistors 2819701
Braking Resistor 650W 5% 100R Leaded

Braking Resistor 650W 5% 100R Leaded

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-CJB650J100RJ-ND 2819700
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Rect. Case Aluminium
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details