TE Connectivity Chassis Mount Resistors CJB525J6R8J

Description
Braking Resistor 525W 5% 6R8 Leaded
Request a Quote Datasheet
Description
Braking Resistor 525W 5% 6R8 Leaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2819698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819698
Chassis Mount Resistors 2819698
Braking Resistor 525W 5% 6R8 Leaded

Braking Resistor 525W 5% 6R8 Leaded

Supplier's Site
Chassis Mount Resistors - 2819699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819699
Chassis Mount Resistors 2819699
Braking Resistor 525W 5% 6R8 Leaded

Braking Resistor 525W 5% 6R8 Leaded

Supplier's Site
Chassis Mount Resistors - 1712-CJB525J6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB525J6R8J-ND
Chassis Mount Resistors 1712-CJB525J6R8J-ND
PWR RESISTOR 525W 5% 6R8

PWR RESISTOR 525W 5% 6R8

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2819698 1712-CJB525J6R8J-ND
Product Name Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Aluminium Radial, Rect. Case
Resistance Range 6.8 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 525 watts 525 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers