TE Connectivity Chassis Mount Resistors CJB525J33RJ

Description
PWR RESISTOR 525W 5% 33R
Request a Quote Datasheet
Description
PWR RESISTOR 525W 5% 33R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJB525J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB525J33RJ-ND
Chassis Mount Resistors 1712-CJB525J33RJ-ND
PWR RESISTOR 525W 5% 33R

PWR RESISTOR 525W 5% 33R

Buy Now Datasheet
Chassis Mount Resistors - 2819691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819691
Chassis Mount Resistors 2819691
Braking Resistor 525W 5% 33R Leaded

Braking Resistor 525W 5% 33R Leaded

Supplier's Site
Chassis Mount Resistors - 2819690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819690
Chassis Mount Resistors 2819690
Braking Resistor 525W 5% 33R Leaded

Braking Resistor 525W 5% 33R Leaded

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-CJB525J33RJ-ND 2819691
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Rect. Case Aluminium
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 3-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details