TE Connectivity Chassis Mount Resistors CJB525J22RJ

Description
Braking Resistor 525W 5% 22R Leaded
Request a Quote Datasheet
Description
Braking Resistor 525W 5% 22R Leaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2819689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819689
Chassis Mount Resistors 2819689
Braking Resistor 525W 5% 22R Leaded

Braking Resistor 525W 5% 22R Leaded

Supplier's Site
Chassis Mount Resistors - 2819688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819688
Chassis Mount Resistors 2819688
Braking Resistor 525W 5% 22R Leaded

Braking Resistor 525W 5% 22R Leaded

Supplier's Site
Chassis Mount Resistors - 1712-CJB525J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB525J22RJ-ND
Chassis Mount Resistors 1712-CJB525J22RJ-ND
PWR RESISTOR 525W 5% 22R

PWR RESISTOR 525W 5% 22R

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2819689 1712-CJB525J22RJ-ND
Product Name Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Aluminium Radial, Rect. Case
Resistance Range 22 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 525 watts 525 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details