TE Connectivity Chassis Mount Resistors CJB400J22RJ

Description
Braking Resistor 400W 5% 22R Leaded
Request a Quote Datasheet
Description
Braking Resistor 400W 5% 22R Leaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2819671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819671
Chassis Mount Resistors 2819671
Braking Resistor 400W 5% 22R Leaded

Braking Resistor 400W 5% 22R Leaded

Supplier's Site
Chassis Mount Resistors - 2819670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819670
Chassis Mount Resistors 2819670
Braking Resistor 400W 5% 22R Leaded

Braking Resistor 400W 5% 22R Leaded

Supplier's Site
Chassis Mount Resistors - 1712-CJB400J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB400J22RJ-ND
Chassis Mount Resistors 1712-CJB400J22RJ-ND
PWR RESISTOR 400W 5% 22R

PWR RESISTOR 400W 5% 22R

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2819671 1712-CJB400J22RJ-ND
Product Name Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Aluminium Radial, Rect. Case
Resistance Range 22 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 400 watts 400 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers