TE Connectivity Chassis Mount Resistors CJB400J10RJ

Description
PWR RESISTOR 400W 5% 10R
Request a Quote Datasheet
Description
PWR RESISTOR 400W 5% 10R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJB400J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB400J10RJ-ND
Chassis Mount Resistors 1712-CJB400J10RJ-ND
PWR RESISTOR 400W 5% 10R

PWR RESISTOR 400W 5% 10R

Buy Now Datasheet
Chassis Mount Resistors - 2819666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819666
Chassis Mount Resistors 2819666
Braking Resistor 400W 5% 10R Leaded

Braking Resistor 400W 5% 10R Leaded

Supplier's Site
Chassis Mount Resistors - 2819667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819667
Chassis Mount Resistors 2819667
Braking Resistor 400W 5% 10R Leaded

Braking Resistor 400W 5% 10R Leaded

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-CJB400J10RJ-ND 2819666
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Rect. Case Aluminium
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers