TE Connectivity Chassis Mount Resistors CJB315J22RJ

Description
PWR RESISTOR 315W 5% 22R
Request a Quote Datasheet
Description
PWR RESISTOR 315W 5% 22R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJB315J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB315J22RJ-ND
Chassis Mount Resistors 1712-CJB315J22RJ-ND
PWR RESISTOR 315W 5% 22R

PWR RESISTOR 315W 5% 22R

Buy Now Datasheet
Chassis Mount Resistors - 2819652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819652
Chassis Mount Resistors 2819652
Braking Resistor 315W 5% 22R Leaded

Braking Resistor 315W 5% 22R Leaded

Supplier's Site
Chassis Mount Resistors - 2819651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819651
Chassis Mount Resistors 2819651
Braking Resistor 315W 5% 22R Leaded

Braking Resistor 315W 5% 22R Leaded

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-CJB315J22RJ-ND 2819652
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Rect. Case Aluminium
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers