TE Connectivity CJB1700J6R8J
TE Connectivity CJB1700J6R8J
PWR RESISTOR 1700W 5% 6R8
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2819642 | 1712-CJB1700J6R8J-ND |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Aluminium | Radial, Rect. Case |
| Resistance Range | 6.8 ohms | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 1700 watts | 1700 watts |
| Standards and Certifications | RoHS |