TE Connectivity Chassis Mount Resistors CJB1700J4R7J

Description
Braking Resistor 1700W 5% 4R7 Leaded
Request a Quote Datasheet
Description
Braking Resistor 1700W 5% 4R7 Leaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2819638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819638
Chassis Mount Resistors 2819638
Braking Resistor 1700W 5% 4R7 Leaded

Braking Resistor 1700W 5% 4R7 Leaded

Supplier's Site
Chassis Mount Resistors - 2819639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819639
Chassis Mount Resistors 2819639
Braking Resistor 1700W 5% 4R7 Leaded

Braking Resistor 1700W 5% 4R7 Leaded

Supplier's Site
Chassis Mount Resistors - 1712-CJB1700J4R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB1700J4R7J-ND
Chassis Mount Resistors 1712-CJB1700J4R7J-ND
PWR RESISTOR 1700W 5% 4R7

PWR RESISTOR 1700W 5% 4R7

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2819638 1712-CJB1700J4R7J-ND
Product Name Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Aluminium Radial, Rect. Case
Resistance Range 4.7 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1700 watts 1700 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers