PWR RESISTOR 1475W 5% 6R8
TE Connectivity CJB1475J6R8J
TE Connectivity CJB1475J6R8J
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CJB1475J6R8J-ND | 2819623 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial, Rect. Case | Aluminium |
| Tolerance | 5 +/- % |