TE Connectivity Chassis Mount Resistors CJB1475J68RJ

Description
Braking Resistor 1475W 5% 68R Leaded
Request a Quote Datasheet
Description
Braking Resistor 1475W 5% 68R Leaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2819621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819621
Chassis Mount Resistors 2819621
Braking Resistor 1475W 5% 68R Leaded

Braking Resistor 1475W 5% 68R Leaded

Supplier's Site
Chassis Mount Resistors - 2819622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819622
Chassis Mount Resistors 2819622
Braking Resistor 1475W 5% 68R Leaded

Braking Resistor 1475W 5% 68R Leaded

Supplier's Site
Chassis Mount Resistors - 1712-CJB1475J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB1475J68RJ-ND
Chassis Mount Resistors 1712-CJB1475J68RJ-ND
PWR RESISTOR 1475W 5% 68R

PWR RESISTOR 1475W 5% 68R

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2819621 1712-CJB1475J68RJ-ND
Product Name Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Aluminium Radial, Rect. Case
Resistance Range 68 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1475 watts 1475 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625995-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 50000 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details