TE Connectivity Chassis Mount Resistors CJB1475J22RJ

Description
Braking Resistor 1475W 5% 22R Leaded
Request a Quote Datasheet
Description
Braking Resistor 1475W 5% 22R Leaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2819614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819614
Chassis Mount Resistors 2819614
Braking Resistor 1475W 5% 22R Leaded

Braking Resistor 1475W 5% 22R Leaded

Supplier's Site
Chassis Mount Resistors - 2819613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819613
Chassis Mount Resistors 2819613
Braking Resistor 1475W 5% 22R Leaded

Braking Resistor 1475W 5% 22R Leaded

Supplier's Site
Chassis Mount Resistors - 1712-CJB1475J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB1475J22RJ-ND
Chassis Mount Resistors 1712-CJB1475J22RJ-ND
PWR RESISTOR 1475W 5% 22R

PWR RESISTOR 1475W 5% 22R

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2819614 1712-CJB1475J22RJ-ND
Product Name Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Aluminium Radial, Rect. Case
Resistance Range 22 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1475 watts 1475 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details