TE Connectivity CJB1475J15RJ
TE Connectivity CJB1475J15RJ
PWR RESISTOR 1475W 5% 15R
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2819612 | 1712-CJB1475J15RJ-ND |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Aluminium | Radial, Rect. Case |
| Resistance Range | 15 ohms | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 1480 watts | 1475 watts |
| Standards and Certifications | RoHS |