TE Connectivity Chassis Mount Resistors CJB1230J4R7J

Description
Braking Resistor 1230W 5% 4R7 Leaded
Request a Quote Datasheet
Description
Braking Resistor 1230W 5% 4R7 Leaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2819600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819600
Chassis Mount Resistors 2819600
Braking Resistor 1230W 5% 4R7 Leaded

Braking Resistor 1230W 5% 4R7 Leaded

Supplier's Site
Chassis Mount Resistors - 2819599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819599
Chassis Mount Resistors 2819599
Braking Resistor 1230W 5% 4R7 Leaded

Braking Resistor 1230W 5% 4R7 Leaded

Supplier's Site
Chassis Mount Resistors - 1712-CJB1230J4R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB1230J4R7J-ND
Chassis Mount Resistors 1712-CJB1230J4R7J-ND
PWR RESISTOR 1230W 5% 4R7

PWR RESISTOR 1230W 5% 4R7

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2819600 1712-CJB1230J4R7J-ND
Product Name Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Aluminium Radial, Rect. Case
Resistance Range 4.7 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1230 watts 1230 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details