TE Connectivity Chassis Mount Resistors CJB1000J68RJ

Description
PWR RESISTOR 1000W 5% 68R
Request a Quote Datasheet
Description
PWR RESISTOR 1000W 5% 68R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJB1000J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB1000J68RJ-ND
Chassis Mount Resistors 1712-CJB1000J68RJ-ND
PWR RESISTOR 1000W 5% 68R

PWR RESISTOR 1000W 5% 68R

Buy Now Datasheet
Chassis Mount Resistors - 2819583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819583
Chassis Mount Resistors 2819583
Braking Resistor 1000W 5% 68R Leaded

Braking Resistor 1000W 5% 68R Leaded

Supplier's Site
Chassis Mount Resistors - 2819582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819582
Chassis Mount Resistors 2819582
Braking Resistor 1000W 5% 68R Leaded

Braking Resistor 1000W 5% 68R Leaded

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-CJB1000J68RJ-ND 2819583
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Rect. Case Aluminium
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers