TE Connectivity CJB10004R7J
TE Connectivity CJB10004R7J
PWR RESISTOR 1000W 5% 4R7
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2819568 | 1712-CJB10004R7J-ND |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Aluminium | Radial, Rect. Case |
| Resistance Range | 4.7 ohms | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 1000 watts | 1000 watts |
| Standards and Certifications | RoHS |