TE Connectivity Compression Connectors CJ9486-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 33.5 MM  [1.31 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Barrel Outside Diameter : 45 MM  [1.77 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Conductor Range (AWGKC) : 1243 - 1243 Lug Length : 225 MM  [8.858 INCH ] Lug Width : 63.5 MM  [2.5 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M12
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 33.5 MM  [1.31 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Barrel Outside Diameter : 45 MM  [1.77 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Conductor Range (AWGKC) : 1243 - 1243 Lug Length : 225 MM  [8.858 INCH ] Lug Width : 63.5 MM  [2.5 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - CJ9486-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
CJ9486-000
Compression Connectors CJ9486-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 33.5 MM  [1.31 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Barrel Outside Diameter : 45 MM  [1.77 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Conductor Range (AWGKC) : 1243 - 1243 Lug Length : 225 MM  [8.858 INCH ] Lug Width : 63.5 MM  [2.5 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M12

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 33.5 MM  [1.31 INCH ]
  • Barrel Length : 90 MM  [3.543 INCH ]
  • Barrel Outside Diameter : 45 MM  [1.77 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 630
  • Compatible Conductor Range (AWGKC) : 1243 - 1243
  • Lug Length : 225 MM  [8.858 INCH ]
  • Lug Width : 63.5 MM  [2.5 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M12
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CJ9486-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers