TE Connectivity ™ Heat Shrink Tubing - CJ6406-000 CJ6406-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053288-CJ6406-000 Packaging: Bulk Color: Black Mounting: SMD (SMT) Body Material: Fluid Resistant Elastomer Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 202K121-25/225-0; 222K121-25-0; 202K142-25-0; 214A032-25-0; 202D121-25-0; 202D932-25/225-0222K 152-25/225-CS-2065-0 ; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -75 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053288-CJ6406-000 Packaging: Bulk Color: Black Mounting: SMD (SMT) Body Material: Fluid Resistant Elastomer Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 202K121-25/225-0; 222K121-25-0; 202K142-25-0; 214A032-25-0; 202D121-25-0; 202D932-25/225-0222K 152-25/225-CS-2065-0 ; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -75 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CJ6406-000 - 1053288-CJ6406-000 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - CJ6406-000
1053288-CJ6406-000
Heat Shrink Tubing - CJ6406-000 1053288-CJ6406-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053288-CJ6406-000 Packaging: Bulk Color: Black Mounting: SMD (SMT) Body Material: Fluid Resistant Elastomer Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 202K121-25/225-0; 222K121-25-0; 202K142-25-0; 214A032-25-0; 202D121-25-0; 202D932-25/225-0222K 152-25/225-CS-2065-0 ; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -75 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053288-CJ6406-000
Packaging: Bulk
Color: Black
Mounting: SMD (SMT)
Body Material: Fluid Resistant Elastomer
Categories: Heat Shrink Tubing
Case / Package: Molded
Alternative Parts (Cross-Reference): 202K121-25/225-0; 222K121-25-0; 202K142-25-0; 214A032-25-0; 202D121-25-0; 202D932-25/225-0222K152-25/225-CS-2065-0;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -75 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1053288-CJ6406-000
Product Name Heat Shrink Tubing - CJ6406-000
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24292-MM60LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details