TE Connectivity Hook Up Wire CJ28013001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : Violet Weight (KGKM) : 11.46 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : 1.18 MM  [.047 INCH ] Conductor Size (AWG) : 18 Overall Outside Diameter : 1.93 MM  [.076 INCH ] Overall Outside Diameter Range : 1.78 - 1.93 MM  [.07 - .076 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 20.4 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : Violet Weight (KGKM) : 11.46 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : 1.18 MM  [.047 INCH ] Conductor Size (AWG) : 18 Overall Outside Diameter : 1.93 MM  [.076 INCH ] Overall Outside Diameter Range : 1.78 - 1.93 MM  [.07 - .076 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 20.4 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CJ28013001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CJ28013001
Hook Up Wire CJ28013001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : Violet Weight (KGKM) : 11.46 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : 1.18 MM  [.047 INCH ] Conductor Size (AWG) : 18 Overall Outside Diameter : 1.93 MM  [.076 INCH ] Overall Outside Diameter Range : 1.78 - 1.93 MM  [.07 - .076 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 20.4 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Polyalkene
  • Hook Up Wire Wire Color : Violet
  • Weight (KGKM) : 11.46

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter : 1.18 MM  [.047 INCH ]
  • Conductor Size (AWG) : 18
  • Overall Outside Diameter : 1.93 MM  [.076 INCH ]
  • Overall Outside Diameter Range : 1.78 - 1.93 MM  [.07 - .076 INCH ]
  • Strand Size (AWG) : 30
  • Wire Diameter : 1.85 MM  [.073 INCH ]
  • Wire Size (MMSQ) : .82
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 20.4 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite DW
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CJ28013001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0760 inch (1.93 mm)
Wire Weight 0.0171 lbs/ft (0.0254 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1631693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 011035-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 024311-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Silver-Coated Ultra High Strength Copper Alloy
View Details