Body Features Cable Color : White Conductor Material : Silver-Coated Copper Shield Material : Silver-Coated Copper Wire Color (Base) : White, Black Wire Color (Stripe) : White
Configuration Features Number of Conductors : 2 Number of Strands : 19
Dimensions Conductor Insulation Diameter : 1.02 MM [.04 INCH ] Outside Cable Diameter : 2.44 MM [.096 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22
Electrical Characteristics Voltage Rating (V) : 600
Operation/Applicatio
n Shielded : Yes
Product Type Features Cable Style : Flat Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable
Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Cable Color : White
- Conductor Material : Silver-Coated Copper
- Shield Material : Silver-Coated Copper
- Wire Color (Base) : White, Black
- Wire Color (Stripe) : White
Configuration Features
- Number of Conductors : 2
- Number of Strands : 19
Dimensions
- Conductor Insulation Diameter : 1.02 MM [.04 INCH ]
- Outside Cable Diameter : 2.44 MM [.096 INCH ]
- Strand Size (AWG) : 34
- Wire Size (AWG) : 22
Electrical Characteristics
Operation/Application
Product Type Features
- Cable Style : Flat Braided Shielded & Jacketed
- Product Classification : High Performance - Spec 44, 55 & RCW
- Product Type : Cable
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range (DEGC) : -65 - 200