Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Silver
Dimensions Cable Dielectric Diameter : 1.19 MM [.047 INCH ] Conductor Diameter Range : .51 MM [.02 INCH ] Outside Cable Diameter : 3.43 MM [.135 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26
Electrical Characteristics Capacitance : .0000145 PFM [14.5 PFF ] Impedance (OHM) : 100
Other Dielectric Material : Rayfoam H Product Source : UK, US
Product Type Features Cable Style : Twisted Pair
Signal Characteristics Velocity of Propagation (PCT) : 73
Usage Conditions Cable Type : Twinaxial Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Cable Color : Transparent White
- Conductor Material : Silver-Plated High Strength Copper
- Jacket Material : Modified FEP
- Shield Material : Copper
- Shield Plating Material : Silver
Dimensions
- Cable Dielectric Diameter : 1.19 MM [.047 INCH ]
- Conductor Diameter Range : .51 MM [.02 INCH ]
- Outside Cable Diameter : 3.43 MM [.135 INCH ]
- Wire Size (MMSQ) : .1288
- Wire Size (AWG) : 26
Electrical Characteristics
- Capacitance : .0000145 PFM [14.5 PFF ]
- Impedance (OHM) : 100
Other
- Dielectric Material : Rayfoam H
- Product Source : UK, US
Product Type Features
- Cable Style : Twisted Pair
Signal Characteristics
- Velocity of Propagation (PCT) : 73
Usage Conditions
- Cable Type : Twinaxial
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]