TE Connectivity Multicore Cable CJ0508-000

Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper, Silver-Plated Copper Conductor Stranding : High Strand Count Conductor Shield Material : Silver-Coated Copper Wire Color (Base) : White Wire Color (Stripe) : White Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 2.16 MM  [.085 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Wire Class : Airframe Wire, Normal Weight Product Type Features Cable Style : Round Braided Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Cable Type : Spec 80
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper, Silver-Plated Copper Conductor Stranding : High Strand Count Conductor Shield Material : Silver-Coated Copper Wire Color (Base) : White Wire Color (Stripe) : White Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 2.16 MM  [.085 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Wire Class : Airframe Wire, Normal Weight Product Type Features Cable Style : Round Braided Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Cable Type : Spec 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CJ0508-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CJ0508-000
Multicore Cable CJ0508-000
Body Features Cable Color : White Conductor Material : Silver-Coated Copper, Silver-Plated Copper Conductor Stranding : High Strand Count Conductor Shield Material : Silver-Coated Copper Wire Color (Base) : White Wire Color (Stripe) : White Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 2.16 MM  [.085 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Wire Class : Airframe Wire, Normal Weight Product Type Features Cable Style : Round Braided Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Cable Type : Spec 80

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Coated Copper, Silver-Plated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Shield Material : Silver-Coated Copper
  • Wire Color (Base) : White
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Outside Cable Diameter : 2.16 MM  [.085 INCH ]
  • Wire Size (MMSQ) : .3255
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes
  • Wire Class : Airframe Wire, Normal Weight

Product Type Features


  • Cable Style : Round Braided
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Single

Usage Conditions


  • Cable Type : Spec 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CJ0508-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.75-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Multiple Conductor Cables - 484-100G1121-2.00-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Twisted Pair Cable - 1187713001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 062233-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers