TE Connectivity Multicore Cable CJ0504-000

Description
Body Features Conductor Material : Silver-Coated Copper, Silver-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Fluoropolymer Wire Color (Base) : White Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 2 Number of Strands : 154 Dimensions Conductor Diameter Range (INCH) : .029 Conductor Insulation Diameter : 1.37 MM  [.054 INCH ] Outside Cable Diameter : 2.74 MM  [.108 INCH ] Strand Size (AWG) : 44 Wire Size (MMSQ) : .325 Wire Size (AWG) : 22 Wire Size (CMA) : 640.1 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Airframe Wire, Normal Weight Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Cable Wall Type : Single Usage Conditions Cable Type : Spec 80
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper, Silver-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Fluoropolymer Wire Color (Base) : White Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 2 Number of Strands : 154 Dimensions Conductor Diameter Range (INCH) : .029 Conductor Insulation Diameter : 1.37 MM  [.054 INCH ] Outside Cable Diameter : 2.74 MM  [.108 INCH ] Strand Size (AWG) : 44 Wire Size (MMSQ) : .325 Wire Size (AWG) : 22 Wire Size (CMA) : 640.1 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Airframe Wire, Normal Weight Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Cable Wall Type : Single Usage Conditions Cable Type : Spec 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CJ0504-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CJ0504-000
Multicore Cable CJ0504-000
Body Features Conductor Material : Silver-Coated Copper, Silver-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Fluoropolymer Wire Color (Base) : White Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 2 Number of Strands : 154 Dimensions Conductor Diameter Range (INCH) : .029 Conductor Insulation Diameter : 1.37 MM  [.054 INCH ] Outside Cable Diameter : 2.74 MM  [.108 INCH ] Strand Size (AWG) : 44 Wire Size (MMSQ) : .325 Wire Size (AWG) : 22 Wire Size (CMA) : 640.1 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Airframe Wire, Normal Weight Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Cable Wall Type : Single Usage Conditions Cable Type : Spec 80

Body Features


  • Conductor Material : Silver-Coated Copper, Silver-Plated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire & Cable Insulation Material : Flexible Fluoropolymer
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Blue

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 154

Dimensions


  • Conductor Diameter Range (INCH) : .029
  • Conductor Insulation Diameter : 1.37 MM  [.054 INCH ]
  • Outside Cable Diameter : 2.74 MM  [.108 INCH ]
  • Strand Size (AWG) : 44
  • Wire Size (MMSQ) : .325
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 640.1

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Wire Class : Airframe Wire, Normal Weight

Product Type Features


  • Cable Style : Primary
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Cable
  • Wall Type : Single

Usage Conditions


  • Cable Type : Spec 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CJ0504-000
Product Name Multicore Cable
Product Category Cable
Cable Insulation Flexible Fluoropolymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 172071-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 100G1141-1.00-0/2/6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 046891-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1359453001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers